Status: | Active |
---|---|
Series: | BC817-16L |
RoHS: | Compliant |
Prices starting from US$0.0134
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0225
|
83,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
93,562
in stock
|
Buy Now | |
element14
from US$0.07
|
93,562
in stock
|
Buy Now | |
Farnell
from US$0.06
|
93,562
in stock
|
Buy Now | |
Avnet America
from US$0.0134
|
27,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0210
|
3,625
in stock
|
Buy Now | |
Avnet Silica
-
|
54,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
39,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0135
|
-
|
Buy Now | |
Avnet Asia
from US$0.0140
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0198
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Steering Logic |
Automotive Control Units |
End Products |
---|
Switching |
Consumer Electronics |
Description | BC817-16L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 500 Ma, 100 Rohs Compliant: Yes |Onsemi BC817-16LT1G | Newark Electronics |
TRANSISTOR, NPN, SOT-23 | element14 |
Silicon Transistor Plastic, BC817-16LT1G | RS |
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R | Avnet America |
Transistor: NPN | Transfer Multisort Elektronik |
BC817 Series NPN 45 V 500 mA Surface Mount General Purpose Transistor - SOT-23 | Future Electronics |
NPN 45V 0,5A 0,225W B:100-250 SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BC817-16LT1G?
Additional datasheets, footprints and schematics for BC817-16LT1G are listed on our Part Details page. You can also find images and similar parts to BC817-16LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC817-16LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC817-16LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC817-16LT1G fall under?
The BC817-16LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC817-16LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC817-16LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC817-16LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC817-16LT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for BC817-16LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC817-16LT1G often in real-time on the comparison pages.
What if I can't find stock of BC817-16LT1G?
You can fill out our help required form which you can use to request a quote for BC817-16LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.