Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0145
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0364
|
22,432
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
22,938
in stock
|
Buy Now | |
element14
from US$0.0353
|
22,647
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0451
|
5,197
in stock
|
Buy Now | |
Conrad
from US$0.08
|
4,788
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0216
|
4,350
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
2,281
in stock
|
Buy Now | |
Rutronik
from US$0.0145
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 500hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 600mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 2mA |
Device Marking | BC549C |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 300Hz |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 420 |
No. of Transistors | 1 |
Noise Factor Max | 1.4dB |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | f |
Power Dissipation Ptot Max | 500mW |
Termination Type | Through Hole |
Voltage Vcbo | 30V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Bipolar (Bjt) Single Transistor, Npn, 30 V, 250 Mhz, 625 Mw, 100 Ma, 500 Rohs Compliant: Yes |Multicomp Pro BC549C | Newark Electronics |
TRANSISTOR, NPN, 30V, TO-92 | element14 |
Where can I find additional details, specifications and documents for a BC549C?
Additional datasheets, footprints and schematics for BC549C are listed on our Part Details page. You can also find images and similar parts to BC549C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC549C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC549C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC549C fall under?
The BC549C is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC549C when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC549C you can contact the distributor directly for product support, shipping queries etc.
Is the BC549C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC549C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for BC549C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC549C often in real-time on the comparison pages.
What if I can't find stock of BC549C?
You can fill out our help required form which you can use to request a quote for BC549C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.