Status: | Active |
---|---|
Series: | BC547 |
RoHS: | Compliant |
Prices starting from US$0.0114
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
9,750
in stock
|
Buy Now | |
element14
from US$0.09
|
308,157
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
305,962
in stock
|
Buy Now | |
Farnell
from US$0.09
|
305,962
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0434
|
56,015
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
51,341
in stock
|
Buy Now | |
Conrad
from US$0.0429
|
27,817
in stock
|
Buy Now | |
Jameco Electronics
from US$0.06
|
9,371
in stock
|
Buy Now | |
SOS electronic
from US$0.0114
|
8,700
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
4,191
in stock
|
Buy Now | |
Rutronik
from US$0.0145
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0182
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Voltage VCEO=65V |
Low Noise: BC549,BC550 |
Complement to BC556...BC560 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BC547 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
TRANSISTOR, NPN, TO-92 | element14 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 300 Mhz, 500 Mw, 100 Ma, 110 Rohs Compliant: Yes |Onsemi BC547B | Newark Electronics |
Transistor GP NPN 45V 0.1A TO92 | RS |
BC547 Series 45 V CE Breakdown .1 A NPN Epitaxial Silicon Transistor - TO-92 | Future Electronics |
Trans GP BJT NPN 45V 0.1A 3-Pin TO-92 Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 600mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 2mA |
Gain Bandwidth ft Min | 200MHz |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 200 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Pin Configuration | d |
Power Dissipation Ptot Max | 625mW |
Termination Type | Through Hole |
Voltage Vcbo | 50V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
DC Collector Current | 100mA |
Power Dissipation Pd | 500mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BC547B?
Additional datasheets, footprints and schematics for BC547B are listed on our Part Details page. You can also find images and similar parts to BC547B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC547B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC547B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC547B fall under?
The BC547B is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC547B when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC547B you can contact the distributor directly for product support, shipping queries etc.
Is the BC547B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC547B have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for BC547B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC547B often in real-time on the comparison pages.
What if I can't find stock of BC547B?
You can fill out our help required form which you can use to request a quote for BC547B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.