Status: | Active |
---|---|
Series: | BC337(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0345
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
29,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
64,467
in stock
|
Buy Now | |
Farnell
from US$0.06
|
64,195
in stock
|
Buy Now | |
element14
from US$0.07
|
64,095
in stock
|
Buy Now | |
Schukat Electronic
from US$0.05
|
12,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,530
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
1,869
in stock
|
Buy Now | |
Future Electronics
from US$0.0371
|
-
|
Buy Now | |
Avnet America
from US$0.0345
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These are PbFree Devices |
Benefits |
---|
Complement to BC327 |
Applications |
---|
Switching and Amplifier Applications |
End Products |
---|
AF-Driver Stages and Low-Power Output Stages |
Description | BC337(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Linear Switching Medium Power |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 250 |
hFE Max | 630 |
fT Min (MHz) | 210 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
Transistor, Bipol, Npn, 45V, To-92-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3 | Farnell |
Transistor GP NPN 45V 0.8A TO92 | RS |
NPN 45V 0,8A 0,625W B:250-630 TO92 | Schukat Electronic |
Transistor: NPN | Transfer Multisort Elektronik |
BC337 Series 45 V 800 mA Through Hole NPN General Purpose Amplifier - TO-92-3 | Future Electronics |
Transistor GP BJT NPN 45V 0.8A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BC33740BU?
Additional datasheets, footprints and schematics for BC33740BU are listed on our Part Details page. You can also find images and similar parts to BC33740BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC33740BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC33740BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC33740BU fall under?
The BC33740BU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC33740BU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC33740BU you can contact the distributor directly for product support, shipping queries etc.
Is the BC33740BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC33740BU have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Schukat Electronic have stock available or on a lead time for BC33740BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC33740BU often in real-time on the comparison pages.
What if I can't find stock of BC33740BU?
You can fill out our help required form which you can use to request a quote for BC33740BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.