Status: | Active |
---|---|
Series: | BC337(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0299
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0488
|
26,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0387
|
17,943
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
14,700
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
9,493
in stock
|
Buy Now | |
Chip One Stop
from US$0.0299
|
3,995
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
3,129
in stock
|
Buy Now | |
element14
from US$0.06
|
696
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
166
in stock
|
Buy Now | |
Farnell
from US$0.06
|
166
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0373
|
-
|
Buy Now | |
Avnet Asia
from US$0.0391
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
These are PbFree Devices |
Benefits |
---|
Complement to BC327 |
Applications |
---|
Switching and Amplifier Applications |
End Products |
---|
AF-Driver Stages and Low-Power Output Stages |
Description | BC337(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Linear Switching Medium Power |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 160 |
hFE Max | 400 |
fT Min (MHz) | 210 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
Transistor GP NPN 45V 0.8A TO92 | RS |
BC337 Series 45 V CE Breakdown .8 A NPN Epitaxial Silicon Transistor TO-92 | Future Electronics |
NPN 45V 0,8A 0,625W B:160-400 TO92 | Schukat Electronic |
onsemi General Purpose Transistor, NPN, 45V, TO-92 | Distrelec |
Transistor: NPN | Transfer Multisort Elektronik |
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3 | element14 |
Transistor, Bipol, Npn, 45V, To-92-3 | Newark Electronics |
Transistor GP BJT NPN 45V 0.8A 3-Pin TO-92 Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a BC33725BU?
Additional datasheets, footprints and schematics for BC33725BU are listed on our Part Details page. You can also find images and similar parts to BC33725BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC33725BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC33725BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC33725BU fall under?
The BC33725BU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC33725BU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC33725BU you can contact the distributor directly for product support, shipping queries etc.
Is the BC33725BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC33725BU have stock available?
Authorised distributors including RS, Future Electronics, Schukat Electronic, Distrelec and Chip One Stop have stock available or on a lead time for BC33725BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC33725BU often in real-time on the comparison pages.
What if I can't find stock of BC33725BU?
You can fill out our help required form which you can use to request a quote for BC33725BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.