Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 800mW |
DC Collector Current | 1A |
DC Current Gain hFE | 30hFE |
Transistor Case Style | TO-39 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 1V |
Continuous Collector Current Ic Max | 1A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 100mA |
Gain Bandwidth ft Min | 50MHz |
Gain Bandwidth ft Typ | 50MHz |
Hfe Min | 100 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Ptot Max | 800mW |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
DC Collector Current | 1A |
Power Dissipation Pd | 800mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, TO-39 | element14 |
Transistor, Bipolar, Npn, 60V, 1A, To-39-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a BC141-16?
Additional datasheets, footprints and schematics for BC141-16 are listed on our Part Details page. You can also find images and similar parts to BC141-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC141-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC141-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC141-16 fall under?
The BC141-16 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC141-16 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC141-16 you can contact the distributor directly for product support, shipping queries etc.
Is the BC141-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC141-16 have stock available?
Authorised distributors including Schukat Electronic, element14, Newark Electronics, Farnell and Micros have stock available or on a lead time for BC141-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC141-16 often in real-time on the comparison pages.
What if I can't find stock of BC141-16?
You can fill out our help required form which you can use to request a quote for BC141-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.