Status: | Active |
---|---|
Series: | BAR43 |
RoHS: | Compliant |
Prices starting from US$0.0253
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0303
|
1,032,000
in stock
|
Buy Now | |
Avnet America
from US$0.0253
|
57,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
42,000
in stock
|
Buy Now | |
element14
from US$0.06
|
42,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
42,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0271
|
20,300
in stock
|
Buy Now | |
Micros
from US$0.0480
|
7,710
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0300
|
6,279
in stock
|
Buy Now | |
RS
from US$0.22
|
1,600
in stock
|
Buy Now | |
Avnet Silica
-
|
282,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now |
Very small conduction losses |
Negligible switching losses |
Low forward voltage drop |
Surface mount device |
Product Specifications |
---|
DS0714 Small signal Schottky diode |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAR43 Series 0.1 A 0.45 V Schottky Diode Surface Mount - SOT-23-3L | Future Electronics |
Diode Small Signal Schottky 30V 0.1A 3-Pin SOT-23 T/R | Avnet America |
Rectifier Diode, Single, 30 V, 100 Ma, 330 Mv, 750 Ma, 150 C Rohs Compliant: Yes |Stmicroelectronics BAR43FILM | Newark Electronics |
DIODE, SCHOTTKY, SOT-23 | element14 |
SMD Schottky 30V 0,1A SOT23 | Schukat Electronic |
0,1A | Micros |
Diode: Schottky switching | Transfer Multisort Elektronik |
Schottky Diode, 30V 0.1A SOT-23 | RS |
Where can I find additional details, specifications and documents for a BAR43FILM?
Additional datasheets, footprints and schematics for BAR43FILM are listed on our Part Details page. You can also find images and similar parts to BAR43FILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAR43FILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAR43FILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAR43FILM fall under?
The BAR43FILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAR43FILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAR43FILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAR43FILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAR43FILM have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAR43FILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAR43FILM often in real-time on the comparison pages.
What if I can't find stock of BAR43FILM?
You can fill out our help required form which you can use to request a quote for BAR43FILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.