Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Balun Mounting | SMD |
---|---|
Frequency Min | 2.379GHz |
Frequency Max | 2.507GHz |
Impedance - Unbalanced / Balanced | 50ohm |
Insertion Loss | 0.66dB |
Balun Case Style | CSP |
Phase Difference | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
BALUN TRANSFORMER, 2.379-2.507GHZ, CSP-4 | element14 |
Balun Transformer, 2.379-2.507Ghz, Csp-4 | Newark Electronics |
BAL-CC25 Series 2.3 to 2.5 GHz 50 Ohm 0.66 db Balun Transformer - FLIP CHIP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a BAL-CC25-01D3?
Additional datasheets, footprints and schematics for BAL-CC25-01D3 are listed on our Part Details page. You can also find images and similar parts to BAL-CC25-01D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAL-CC25-01D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAL-CC25-01D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAL-CC25-01D3 fall under?
The BAL-CC25-01D3 is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to BAL-CC25-01D3 when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAL-CC25-01D3 you can contact the distributor directly for product support, shipping queries etc.
Is the BAL-CC25-01D3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAL-CC25-01D3 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for BAL-CC25-01D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAL-CC25-01D3 often in real-time on the comparison pages.
What if I can't find stock of BAL-CC25-01D3?
You can fill out our help required form which you can use to request a quote for BAL-CC25-01D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.