Status: | Unknown |
---|---|
Series: | BA159 Series |
RoHS: | Unknown |
Prices starting from US$0.0307
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 20A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins, 2 Pin |
Product Range | BA159 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current If @ Vf | 1A |
Current Ifsm | 20A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Typ | 500ns |
DIODE, RECTIFIER, 1A, 1000V, DO41 | element14 |
1A | Micros |
Diode, Rectifier, 1A, 1000V, Do41 | Newark Electronics |
Diode Switching 1KV 1A 2-Pin DO-204AL Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BA159GP-E3/73?
Additional datasheets, footprints and schematics for BA159GP-E3/73 are listed on our Part Details page. You can also find images and similar parts to BA159GP-E3/73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA159GP-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA159GP-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA159GP-E3/73 fall under?
The BA159GP-E3/73 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BA159GP-E3/73 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA159GP-E3/73 you can contact the distributor directly for product support, shipping queries etc.
Is the BA159GP-E3/73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA159GP-E3/73 have stock available?
Authorised distributors including element14, Farnell, Micros, Newark Electronics and Avnet America have stock available or on a lead time for BA159GP-E3/73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA159GP-E3/73 often in real-time on the comparison pages.
What if I can't find stock of BA159GP-E3/73?
You can fill out our help required form which you can use to request a quote for BA159GP-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.