Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0131
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0176
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0165
|
42,525
in stock
|
Buy Now | |
SOS electronic
from US$0.0145
|
10,000
in stock
|
Buy Now | |
Micros
from US$0.0131
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
3,943
in stock
|
Buy Now | |
Conrad
from US$0.0214
|
550
in stock
|
Buy Now | |
Sorelec
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.0186
|
-
|
Buy Now | |
element14
from US$0.0205
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 250ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1A |
Current Ifsm | 150A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
DIODE, FAST, 1A, 1000V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 250ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 1A |
Current Ifsm | 150A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 250ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BA159?
Additional datasheets, footprints and schematics for BA159 are listed on our Part Details page. You can also find images and similar parts to BA159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA159 fall under?
The BA159 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BA159 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA159 you can contact the distributor directly for product support, shipping queries etc.
Is the BA159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA159 have stock available?
Authorised distributors including Transfer Multisort Elektronik, SOS electronic, Micros, Distrelec and Conrad have stock available or on a lead time for BA159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA159 often in real-time on the comparison pages.
What if I can't find stock of BA159?
You can fill out our help required form which you can use to request a quote for BA159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.