Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
107,025
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
606,000
in stock
|
Buy Now | |
element14
from US$0.16
|
121,088
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
116,864
in stock
|
Buy Now | |
Farnell
from US$0.15
|
108,335
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
534
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
75
in stock
|
Buy Now | |
Avnet Silica
-
|
90,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Product Range | - |
Status: | Unknown |
---|---|
Series: | B540C Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 125°C |
Product Range | B540C Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
B540C Series 40 V 5 A Surface Mount Schottky Barrier Rectifier - SMC | Future Electronics |
DIODE, SCHOTTKY, 40V, 5A, SMC | element14 |
Schottky Diode, 5A, 40V, Smc | Newark Electronics |
Schottky Diode 5A 40V 0.55Vf SMC | RS |
Schottky Rectifier, 40 V, 5 A, Single, DO-214AB (SMC), 2 Pins, 550 mV | Avnet Asia |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Zener Dual 3.9V 5% 300mW 3Pin | Diodes Inc B540C-13-F | RS Americas |
SCHOTTKY-DIODE 5A 40V SMC | Rutronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a B540C-13-F?
Additional datasheets, footprints and schematics for B540C-13-F are listed on our Part Details page. You can also find images and similar parts to B540C-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B540C-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B540C-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B540C-13-F fall under?
The B540C-13-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to B540C-13-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B540C-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the B540C-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B540C-13-F have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for B540C-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B540C-13-F often in real-time on the comparison pages.
What if I can't find stock of B540C-13-F?
You can fill out our help required form which you can use to request a quote for B540C-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.