Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Reference Volts | 36V |
2.5-V low-IQ adjustable precision shunt regulator | Texas Instruments |
Voltage Ref, Shunt, 2.5-36V, 1%, Sot23-3 | Newark Electronics |
VOLTAGE REF, SHUNT, 2.5-36V, 1%, SOT23-3 | element14 |
Where can I find additional details, specifications and documents for a ATL431AIDBZR?
Additional datasheets, footprints and schematics for ATL431AIDBZR are listed on our Part Details page. You can also find images and similar parts to ATL431AIDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATL431AIDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATL431AIDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATL431AIDBZR fall under?
The ATL431AIDBZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ATL431AIDBZR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATL431AIDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the ATL431AIDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATL431AIDBZR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ATL431AIDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATL431AIDBZR often in real-time on the comparison pages.
What if I can't find stock of ATL431AIDBZR?
You can fill out our help required form which you can use to request a quote for ATL431AIDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.