Status: | Unknown |
---|---|
Series: | AS809535 Series |
RoHS: | Unknown |
Inductance | 20µH |
---|---|
Rated Current | 500mA |
Product Range | AS809535 Series |
SVHC | No SVHC (15-Jan-2019) |
DC Current Rating | 500mA |
DC Resistance Max | 0.035ohm |
Inductance Tolerance | ± 35% |
Inductor Case Style | Radial Leaded |
Inductor Type | Common / Asymmetrical |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | 25°C |
Voltage Rating V DC | 50V |
Status: | Unknown |
---|---|
Series: | AS809535 Series |
RoHS: | Compliant |
Inductance | 20µH |
---|---|
Product Range | AS809535 Series |
Current Rating | 500mA |
Filter Terminals | Through Hole |
Inductance Min | 20µH |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Emi Suppression Filter, 500Ma | Newark Electronics |
CHOKE, COMMON MODE, 2X20UH | element14 |
Where can I find additional details, specifications and documents for a AS809535-200U?
Additional datasheets, footprints and schematics for AS809535-200U are listed on our Part Details page. You can also find images and similar parts to AS809535-200U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS809535-200U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS809535-200U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS809535-200U fall under?
The AS809535-200U is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to AS809535-200U when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS809535-200U you can contact the distributor directly for product support, shipping queries etc.
Is the AS809535-200U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS809535-200U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AS809535-200U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS809535-200U often in real-time on the comparison pages.
What if I can't find stock of AS809535-200U?
You can fill out our help required form which you can use to request a quote for AS809535-200U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.