Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
140
in stock
|
Buy Now | |
Texas Instruments
from US$0.45
|
14,185
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
1,902
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
140
in stock
|
Buy Now | |
element14
from US$0.73
|
140
in stock
|
Buy Now |
Device Type | Line Receiver |
---|---|
IC Interface Type | RS422 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | AM26LV32 |
SVHC | No SVHC (27-Jun-2018) |
Low-Voltage High-Speed Quadruple Differential Line Receiver | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Line Receiver, 10Mbps, 3V-3.6V, Soic-16 | Newark Electronics |
LINE RECEIVER, 10MBPS, 3V-3.6V, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a AM26LV32IDR?
Additional datasheets, footprints and schematics for AM26LV32IDR are listed on our Part Details page. You can also find images and similar parts to AM26LV32IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26LV32IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LV32IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26LV32IDR fall under?
The AM26LV32IDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26LV32IDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LV32IDR you can contact the distributor directly for product support, shipping queries etc.
Is the AM26LV32IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26LV32IDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for AM26LV32IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26LV32IDR often in real-time on the comparison pages.
What if I can't find stock of AM26LV32IDR?
You can fill out our help required form which you can use to request a quote for AM26LV32IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.