Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
1,081
in stock
|
Buy Now | |
Texas Instruments
from US$0.54
|
375,402
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
1,081
in stock
|
Buy Now | |
element14
from US$0.73
|
1,081
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
999
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
281
in stock
|
Buy Now |
Device Type | Line Driver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | AM26LV31 |
SVHC | No SVHC (27-Jun-2018) |
Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection | Texas Instruments |
Diff Line Driv, Rs422, Tssop-16 | Newark Electronics |
DIFF LINE DRIV, RS422, TSSOP-16 | element14 |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AM26LV31EIPWR?
Additional datasheets, footprints and schematics for AM26LV31EIPWR are listed on our Part Details page. You can also find images and similar parts to AM26LV31EIPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26LV31EIPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LV31EIPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26LV31EIPWR fall under?
The AM26LV31EIPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26LV31EIPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LV31EIPWR you can contact the distributor directly for product support, shipping queries etc.
Is the AM26LV31EIPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26LV31EIPWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AM26LV31EIPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26LV31EIPWR often in real-time on the comparison pages.
What if I can't find stock of AM26LV31EIPWR?
You can fill out our help required form which you can use to request a quote for AM26LV31EIPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.