Status: | Active |
---|---|
Series: | ALTAIR05T-800 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,414
in stock
|
Buy Now | |
element14
from US$0.57
|
1,557
in stock
|
Buy Now | |
Farnell
from US$0.56
|
1,557
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Constant voltage and constant current output regulation (CV/CC) with no optocoupler |
Tight regulation also during heavy load transients |
800 V avalanche rugged internal power section |
Quasi-resonant (QR) operation |
Low standby power consumption |
Automatic self-supply |
Input-voltage feedforward for mains-independent CC regulation |
Output cable drop compensation |
SO16N package |
Product Specifications |
---|
DS6953 Off-line all-primary sensing switching regulator |
Application Notes for related Tools & Software |
---|
AN3093 ALTAIR05T-800 5 W wide range CV-CC optoless adapter evaluation board |
Ac/Dc Conv, Flyback, -25 To 150Deg C | Newark Electronics |
AC / DC CONVERTER, 800V, 166KHZ, 16SOIC | element14 |
AC/DC Off Line Converter, Flyback, 85 V to 265 V, Isolated, 16 Pins, NSOIC | Avnet Silica |
Off-Line All-Primary Sw.Regulator SOIC16 | RS |
Power Management Specialised - PMIC 800V Off-line QR Switching Regulator | Future Electronics |
Where can I find additional details, specifications and documents for a ALTAIR05T-800?
Additional datasheets, footprints and schematics for ALTAIR05T-800 are listed on our Part Details page. You can also find images and similar parts to ALTAIR05T-800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALTAIR05T-800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALTAIR05T-800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALTAIR05T-800 fall under?
The ALTAIR05T-800 is listed under Power Management > AC-DC Converters > High Voltage Converters > Altair.
Can I view similar or alternative parts?
You can view similar parts to ALTAIR05T-800 when available in the Altair range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALTAIR05T-800 you can contact the distributor directly for product support, shipping queries etc.
Is the ALTAIR05T-800 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ALTAIR05T-800 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for ALTAIR05T-800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALTAIR05T-800 often in real-time on the comparison pages.
What if I can't find stock of ALTAIR05T-800?
You can fill out our help required form which you can use to request a quote for ALTAIR05T-800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.