Status: | Unknown |
---|---|
Series: | ALS40 Series |
RoHS: | Unknown |
Capacitance | 22000µF |
---|---|
Voltage Rating | 63V |
Product Range | ALS40 Series |
Lifetime @ Temperature | 7000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 51mm |
Lead Spacing | 22.2mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 105mm |
ESR | 0.011ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 22000Μf, 63V, Alu Elec, Screw | Newark Electronics |
CAP, 22000µF, 63V, ALU ELEC, SCREW | element14 |
ALS40 Screw Terminal Cap 22000uF 63V | RS |
22000uF 63V dc ALUM Electrolytic Cap Can - Screw Terminals, Radial, ALS40 Series | KEMET ALS40A223KF063 | RS Americas |
Where can I find additional details, specifications and documents for a ALS40A223KF063?
Additional datasheets, footprints and schematics for ALS40A223KF063 are listed on our Part Details page. You can also find images and similar parts to ALS40A223KF063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS40A223KF063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS40A223KF063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS40A223KF063 fall under?
The ALS40A223KF063 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS40A223KF063 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS40A223KF063 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS40A223KF063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS40A223KF063 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for ALS40A223KF063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS40A223KF063 often in real-time on the comparison pages.
What if I can't find stock of ALS40A223KF063?
You can fill out our help required form which you can use to request a quote for ALS40A223KF063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.