Status: | Unknown |
---|---|
Series: | ALS40 Series |
RoHS: | Unknown |
Prices starting from US$10.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.59
|
14
in stock
|
Buy Now | |
TTI Europe
from US$10.09
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$13.96
|
24
in stock
|
Buy Now | |
element14
from US$10.52
|
24
in stock
|
Buy Now | |
Farnell
from US$10.52
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.59
|
5
in stock
|
Buy Now | |
RS Americas
from US$10.62
|
-
|
Buy Now |
Capacitance | 2200µF |
---|---|
Voltage Rating | 100V |
Product Range | ALS40 Series |
Lifetime @ Temperature | 6000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 36mm |
Lead Spacing | 12.8mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 62mm |
ESR | 0.056ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 2200Μf, 100V, Alu Elec, Screw | Newark Electronics |
CAP, 2200µF, 100V, ALU ELEC, SCREW | element14 |
ALS40 Screw Terminal Cap 2200uF 100V | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
2200uF 100V dc ALUM Electrolytic Cap Can - Screw Terminals, Radial, ALS40 Series | KEMET ALS40A222DB100 | RS Americas |
Where can I find additional details, specifications and documents for a ALS40A222DB100?
Additional datasheets, footprints and schematics for ALS40A222DB100 are listed on our Part Details page. You can also find images and similar parts to ALS40A222DB100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS40A222DB100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS40A222DB100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS40A222DB100 fall under?
The ALS40A222DB100 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS40A222DB100 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS40A222DB100 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS40A222DB100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS40A222DB100 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ALS40A222DB100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS40A222DB100 often in real-time on the comparison pages.
What if I can't find stock of ALS40A222DB100?
You can fill out our help required form which you can use to request a quote for ALS40A222DB100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.