ALS31A223MF100 Capacitors by KEMET

CAP 22000µF 100V ALU ELEC SCREW

Status: Unknown
Series: ALS31 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.12

Distributor Stock
Logo for RS
RS
from US$43.77
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$41.12
42
in stock
Buy Now
Logo for element14
element14
from US$41.34
42
in stock
Buy Now
Logo for Farnell
Farnell
from US$41.32
42
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$48.05
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22000µF
Voltage Rating 100V
Product Range ALS31 Series
Lifetime @ Temperature 19000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Screw
Diameter 66mm
Lead Spacing 28.5mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 105mm
ESR 0.013ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 22000Μf, 100V, Alu Elec, Screw | Newark Electronics
CAP, 22000µF, 100V, ALU ELEC, SCREW | element14
ALS31A Al electro stud cap,22000uF 100V | RS
Capacitor, Aluminum Electrolytic,0.022 F,20%,100 VDC, Screw Terminal,66x105mm | KEMET ALS31A223MF100 | RS Americas
Aluminum Electrolytic Capacitor, 22000 uF, 100 V, � 20%, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALS31A223MF100?

Additional datasheets, footprints and schematics for ALS31A223MF100 are listed on our Part Details page. You can also find images and similar parts to ALS31A223MF100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALS31A223MF100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS31A223MF100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALS31A223MF100 fall under?

The ALS31A223MF100 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ALS31A223MF100 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALS31A223MF100 you can contact the distributor directly for product support, shipping queries etc.

Is the ALS31A223MF100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ALS31A223MF100 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for ALS31A223MF100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALS31A223MF100 often in real-time on the comparison pages.

What if I can't find stock of ALS31A223MF100?

You can fill out our help required form which you can use to request a quote for ALS31A223MF100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay