ALS30A471DA250 Capacitors by KEMET

CAP 470µF 250V ALU ELEC SCREW

Status: Unknown
Series: ALS30 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.68

Distributor Stock
Logo for RS
RS
from US$10.00
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.16
-
Buy Now
Logo for element14
element14
from US$9.56
-
Buy Now
Logo for Farnell
Farnell
from US$9.55
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 250V
Product Range ALS30 Series
Lifetime @ Temperature 11000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Screw
Diameter 36mm
Lead Spacing 12.8mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 52mm
ESR 0.247ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Al electrolytic screw cap,470uF 250V | RS
Cap, 470Μf, 250V, Alu Elec, Screw | Newark Electronics
Capacitor, Aluminum Electrolytic,470 uF,20%,250 VDC, Screw Terminal,36x52mm | KEMET ALS30A471DA250 | RS Americas
CAP, 470µF, 250V, ALU ELEC, SCREW | element14
Aluminum Electrolytic Capacitor, 470 uF, 250 V, � 20%, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALS30A471DA250?

Additional datasheets, footprints and schematics for ALS30A471DA250 are listed on our Part Details page. You can also find images and similar parts to ALS30A471DA250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALS30A471DA250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS30A471DA250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALS30A471DA250 fall under?

The ALS30A471DA250 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ALS30A471DA250 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALS30A471DA250 you can contact the distributor directly for product support, shipping queries etc.

Is the ALS30A471DA250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ALS30A471DA250 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ALS30A471DA250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALS30A471DA250 often in real-time on the comparison pages.

What if I can't find stock of ALS30A471DA250?

You can fill out our help required form which you can use to request a quote for ALS30A471DA250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay