ALC10A820CB550 Capacitors by KEMET

CAP 82µF 550V ALU ELEC SNAP-IN

Status: Unknown
Series: ALC10 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.75

Distributor Stock
Logo for Farnell
Farnell
from US$6.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.75
-
Buy Now
Logo for element14
element14
from US$6.78
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 82µF
Voltage Rating 550V
Product Range ALC10 Series
Lifetime @ Temperature 13000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 30mm
Lead Spacing 10mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 30mm
ESR 4.196ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

82.0Pf 550V |Kemet ALC10A820CB550 | Newark Electronics
CAP, 82µF, 550V, ALU ELEC, SNAP-IN | element14
Aluminum Electrolytic Capacitor, 82 uF, 550 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALC10A820CB550?

Additional datasheets, footprints and schematics for ALC10A820CB550 are listed on our Part Details page. You can also find images and similar parts to ALC10A820CB550 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALC10A820CB550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC10A820CB550 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALC10A820CB550 fall under?

The ALC10A820CB550 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ALC10A820CB550 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALC10A820CB550 you can contact the distributor directly for product support, shipping queries etc.

Is the ALC10A820CB550 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ALC10A820CB550 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ALC10A820CB550.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALC10A820CB550 often in real-time on the comparison pages.

What if I can't find stock of ALC10A820CB550?

You can fill out our help required form which you can use to request a quote for ALC10A820CB550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay