Status: | Production |
---|---|
Series: | ADR445 |
RoHS: | Compliant |
Prices starting from US$4.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.52
|
No stock
|
Buy Now | |
Analog Devices
from US$4.60
|
2,071
in stock
|
Buy Now | |
Distrelec
from US$8.68
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$7.47
|
16
in stock
|
Buy Now | |
Micros
from US$9.01
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$7.68
|
-
|
Buy Now | |
element14
from US$7.00
|
-
|
Buy Now | |
Richardson RFPD
from US$6.66
|
-
|
Buy Now |
Ultralow noise (0.1 Hz to 10 Hz) |
ADR440: 1 μV p-p |
ADR441: 1.2 μV p-p |
ADR443: 1.4 μV p-p |
ADR444: 1.8 μV p-p |
ADR445: 2.25 μV p-p |
Superb temperature coefficient |
A Grade: 10 ppm/°C |
B Grade: 3 ppm/°C |
Low dropout operation (supply voltage headroom): 500 mV |
Input range: (VOUT + 500 mV) to 18 V |
High output source and sink current |
+10 mA and −5 mA, respectively |
Wide temperature range: −40°C to +125°C |
Precision Low Dropout Ultra-lo | Analog Devices |
Analog Devices Voltage Reference 5V 10mA NSOIC- | Distrelec |
Series Voltage Reference, 5.000V, +/-0.04%, 3ppm/°C, -40÷125°C | Micros |
Volt Ref, 5V, Nsoic-8, -40 To 125Deg C | Newark Electronics |
VOLTAGE REFERENCE | Richardson RFPD |
VOLT REF, 5V, NSOIC-8, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a ADR445BRZ?
Additional datasheets, footprints and schematics for ADR445BRZ are listed on our Part Details page. You can also find images and similar parts to ADR445BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR445BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR445BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR445BRZ fall under?
The ADR445BRZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR445BRZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR445BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR445BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR445BRZ have stock available?
Authorised distributors including Analog Devices, Distrelec, Chip One Stop, Micros and Newark Electronics have stock available or on a lead time for ADR445BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR445BRZ often in real-time on the comparison pages.
What if I can't find stock of ADR445BRZ?
You can fill out our help required form which you can use to request a quote for ADR445BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.