Status: | Production |
---|---|
Series: | ADR445 |
RoHS: | Compliant |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.27
|
287
in stock
|
Buy Now | |
Newark Electronics
from US$7.37
|
268
in stock
|
Buy Now | |
Farnell
from US$4.43
|
155
in stock
|
Buy Now | |
element14
from US$4.75
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$3.66
|
77
in stock
|
Buy Now | |
Richardson RFPD
from US$4.27
|
63
in stock
|
Buy Now |
Ultralow noise (0.1 Hz to 10 Hz) |
ADR440: 1 μV p-p |
ADR441: 1.2 μV p-p |
ADR443: 1.4 μV p-p |
ADR444: 1.8 μV p-p |
ADR445: 2.25 μV p-p |
Superb temperature coefficient |
A Grade: 10 ppm/°C |
B Grade: 3 ppm/°C |
Low dropout operation (supply voltage headroom): 500 mV |
Input range: (VOUT + 500 mV) to 18 V |
High output source and sink current |
+10 mA and −5 mA, respectively |
Wide temperature range: −40°C to +125°C |
Precision Low Dropout Ultra-lo | Analog Devices |
Volt Ref, 5V, Nsoic-8, -40 To 125Deg C | Newark Electronics |
VOLT REF, 5V, NSOIC-8, -40 TO 125DEG C | Farnell |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADR445ARZ?
Additional datasheets, footprints and schematics for ADR445ARZ are listed on our Part Details page. You can also find images and similar parts to ADR445ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR445ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR445ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR445ARZ fall under?
The ADR445ARZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR445ARZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR445ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR445ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR445ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for ADR445ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR445ARZ often in real-time on the comparison pages.
What if I can't find stock of ADR445ARZ?
You can fill out our help required form which you can use to request a quote for ADR445ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.