Status: | Active |
---|---|
Series: | ADP3110A |
RoHS: | Compliant |
Prices starting from US$0.30
All in one synchronous buck converter |
One PWM generates both drives |
Anti cross-conduction protection circuitry |
Bootstrapped high side driver |
OD for disabling the driver outputs |
Meets CPU VR requirement when used with Flex-Modeâ„¢ controller |
Applications |
---|
Multiphase CPU supplies |
Desktop computers |
End Products |
---|
Single-supply synchronous buck converters |
Description | ADP3110A |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 35 |
VCC Max (V) | 15 |
Rise Time (ns) | 40 |
Fall Time (ns) | 20 |
Package Type | DFN-8 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet Driv, High & Low Side, Dfn-8 | Newark Electronics |
MOSFET DRIV, HIGH & LOW SIDE, DFN-8 | element14 |
ADP3110A Series Dual 13.2 V Surface Mount Half Bridge Driver - DFN-8 | Future Electronics |
MOSFET DRVR 2-OUT Hi/Lo Side Inv/Non-Inv 8-Pin DFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ADP3110AKCPZ-RL?
Additional datasheets, footprints and schematics for ADP3110AKCPZ-RL are listed on our Part Details page. You can also find images and similar parts to ADP3110AKCPZ-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3110AKCPZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3110AKCPZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3110AKCPZ-RL fall under?
The ADP3110AKCPZ-RL is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADP3110AKCPZ-RL when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3110AKCPZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3110AKCPZ-RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADP3110AKCPZ-RL have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for ADP3110AKCPZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3110AKCPZ-RL often in real-time on the comparison pages.
What if I can't find stock of ADP3110AKCPZ-RL?
You can fill out our help required form which you can use to request a quote for ADP3110AKCPZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.