Status: | Unknown |
---|---|
Series: | ADP/PA Series |
RoHS: | Unknown |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Product Range | ADP/PA Series |
Switch Type | DIP |
SVHC | No SVHC (12-Jan-2017) |
Dip Switch, 8Pos, 0.1A, 24V, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity ADP08STR04 | Newark Electronics |
DIP SWITCH, 8POS, 0.1A, 24V, SMD | element14 |
Switch DIP SPST 8 Side Slide 100mA 24VDC Gull Wing SMD T/R | Avnet America |
Alcoswitch, DIP switch, SMT, SPST,8 positions, piano, 2-1571999-9 | TE Connectivity ADP08STR04 | RS Americas |
Where can I find additional details, specifications and documents for a ADP08STR04?
Additional datasheets, footprints and schematics for ADP08STR04 are listed on our Part Details page. You can also find images and similar parts to ADP08STR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP08STR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP08STR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP08STR04 fall under?
The ADP08STR04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADP08STR04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP08STR04 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP08STR04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP08STR04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for ADP08STR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP08STR04 often in real-time on the comparison pages.
What if I can't find stock of ADP08STR04?
You can fill out our help required form which you can use to request a quote for ADP08STR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.