Status: | Unknown |
---|---|
Series: | AD Series |
RoHS: | Unknown |
Prices starting from US$0.93
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 100mA |
Product Range | AD Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Piano Key |
Actuator Type | Piano Key |
Colour | Black |
Contact Resistance | 50mohm |
Contact Voltage AC Max | 20VAC |
Dielectric Strength VDC | 500VAC |
External Depth | 8.79mm |
External Length / Height | 6mm |
External Width | 7.06mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
Lead Spacing | 2.54mm |
No. of Electrical Operations | 1000 |
No. of Mechanical Operations | 1000 |
No. of Positions | 2Ways |
Operating Force Max | 800gf |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 8.13mm |
Storage Temperature Max | 100°C |
Storage Temperature Min | -45°C |
DIP SW/SIP SW SPST 2P PIANO T/H DIP SWITCH | Rapid Electronics |
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant: Yes |Te Connectivity ADP0204 | Newark Electronics |
SWITCH, DIL, PIANO, 2WAY | Farnell |
Switch DIP OFF ON SPST 2 Piano 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Alcoswitch, DIP switch, PCB, SPST,2 positions, piano, 1571999-1 | TE Connectivity ADP0204 | RS Americas |
Where can I find additional details, specifications and documents for a ADP0204?
Additional datasheets, footprints and schematics for ADP0204 are listed on our Part Details page. You can also find images and similar parts to ADP0204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP0204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP0204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP0204 fall under?
The ADP0204 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADP0204 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP0204 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP0204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP0204 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for ADP0204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP0204 often in real-time on the comparison pages.
What if I can't find stock of ADP0204?
You can fill out our help required form which you can use to request a quote for ADP0204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.