Status: | Production |
---|---|
Series: | ADN4694E |
RoHS: | Compliant |
Multipoint LVDS transceivers (low voltage differential signaling driver and receiver pairs) |
Switching rate: 100 Mbps (50 MHz) |
Supported bus loads: 30 Ω to 55 Ω |
Choice of 2 receiver types |
Type 2 (ADN4694E/ADN4695E): threshold offset of 100 mV for open-circuit and bus-idle fail-safe |
Conforms to TIA/EIA-899 standard for M-LVDS |
Glitch-free power-up/power-down on M-LVDS bus |
Controlled transition times on driver output |
Common-mode range: −1 V to +3.4 V, allowing communication with 2 V of ground noise |
See data sheet for additional features |
MLVDS Xcvr,HD,100M Type 2 Rx,E | Analog Devices |
Transceiver, 100Mbps, 3.3V, Nsoic | Newark Electronics |
TRANSCEIVER, 100MBPS, 3.3V, NSOIC | element14 |
Where can I find additional details, specifications and documents for a ADN4694EBRZ?
Additional datasheets, footprints and schematics for ADN4694EBRZ are listed on our Part Details page. You can also find images and similar parts to ADN4694EBRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN4694EBRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4694EBRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN4694EBRZ fall under?
The ADN4694EBRZ is listed under M-LVDS (Multi-Point Low Voltage Differential Signaling).
Can I view similar or alternative parts?
You can view similar parts to ADN4694EBRZ when available in the M-LVDS (Multi-Point Low Voltage Differential Signaling) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4694EBRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADN4694EBRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN4694EBRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADN4694EBRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN4694EBRZ often in real-time on the comparison pages.
What if I can't find stock of ADN4694EBRZ?
You can fill out our help required form which you can use to request a quote for ADN4694EBRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.