Status: | Production |
---|---|
Series: | ADN4664 |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
488
in stock
|
Buy Now | |
element14
from US$1.29
|
488
in stock
|
Buy Now | |
Farnell
from US$1.30
|
488
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
407
in stock
|
Buy Now | |
Analog Devices
from US$0.88
|
201
in stock
|
Buy Now | |
Richardson RFPD
from US$1.23
|
-
|
Buy Now |
Receiver, 400Mbps, 2.5Ns, 3.3V, Nsoic | Newark Electronics |
RECEIVER, 400MBPS, 2.5NS, 3.3V, NSOIC | element14 |
Dual Channel 600Mbps LVDS Rece | Analog Devices |
LVDS Differential Receiver Dual 3V SOIC8 | RS |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADN4664BRZ?
Additional datasheets, footprints and schematics for ADN4664BRZ are listed on our Part Details page. You can also find images and similar parts to ADN4664BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN4664BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4664BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN4664BRZ fall under?
The ADN4664BRZ is listed under LVDS (Low Voltage Differential Signaling) Drivers and Receivers.
Can I view similar or alternative parts?
You can view similar parts to ADN4664BRZ when available in the LVDS (Low Voltage Differential Signaling) Drivers and Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4664BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADN4664BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN4664BRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADN4664BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN4664BRZ often in real-time on the comparison pages.
What if I can't find stock of ADN4664BRZ?
You can fill out our help required form which you can use to request a quote for ADN4664BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.