Status: | Production |
---|---|
Series: | ADM660 |
RoHS: | Compliant |
ADM660: Inverts or Doubles Input Supply Voltage |
ADM8660: Inverts Input Supply Voltage |
100 mA Output Current |
Shutdown Function (ADM8660) |
2.2 µF or 10 µF Capacitors |
0.3 V Drop at 30 mA Load |
+1.5 V to +7 V Supply |
Low Power CMOS: 600 µA Quiescent Current |
Selectable Charge Pump Frequency (25 kHz/120 kHz) |
Pin Compatible Upgrade for MAX660, MAX665, ICL7660 |
Available in 16-Lead TSSOP Package |
CHARGE PUMPED INVERTER I.C. | Analog Devices |
Dc/Dc Charge Pump Conv, Inv, Adj | Newark Electronics |
DC/DC CHARGE PUMP CONV, INV, ADJ | element14 |
Where can I find additional details, specifications and documents for a ADM660ANZ?
Additional datasheets, footprints and schematics for ADM660ANZ are listed on our Part Details page. You can also find images and similar parts to ADM660ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM660ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM660ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM660ANZ fall under?
The ADM660ANZ is listed under Unregulated Doubling/Inverting Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to ADM660ANZ when available in the Unregulated Doubling/Inverting Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM660ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM660ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM660ANZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM660ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM660ANZ often in real-time on the comparison pages.
What if I can't find stock of ADM660ANZ?
You can fill out our help required form which you can use to request a quote for ADM660ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.