Status: | Active |
---|---|
Series: | ADM1021A |
RoHS: | Compliant |
Prices starting from US$2.93
On-chip and remote temperature sensing |
No calibration necessary |
1°C accuracy for on-chip sensor |
3°C accuracy for remote sensor |
Programmable overtemperature / undertemperature limits |
Programmable conversion rate |
2-wire SMBus serial interface |
Supports system management bus (SMBus) alert |
200 µA max operating current |
1 µA standby current |
Applications |
---|
Thermal Management |
Game Consoles |
End Products |
---|
Notebook and Desktop Computers |
RFID Readers |
Description | ADM1021A |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local & Remote |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.2 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
T Min (°C) | -55 |
T Max (°C) | 125 |
Temperature Error (°C) | ±3 |
Package Type | QSOP-16 |
Temperature Sensor, 3Deg C, Qsop-16 | Newark Electronics |
Temp Sensor Digital Serial (2-Wire) 16-Pin QSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ADM1021AARQZ-R?
Additional datasheets, footprints and schematics for ADM1021AARQZ-R are listed on our Part Details page. You can also find images and similar parts to ADM1021AARQZ-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1021AARQZ-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1021AARQZ-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1021AARQZ-R fall under?
The ADM1021AARQZ-R is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADM1021AARQZ-R when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1021AARQZ-R you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1021AARQZ-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADM1021AARQZ-R have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for ADM1021AARQZ-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1021AARQZ-R often in real-time on the comparison pages.
What if I can't find stock of ADM1021AARQZ-R?
You can fill out our help required form which you can use to request a quote for ADM1021AARQZ-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.