ADL5530ACPZ-R7 Gain Blocks by Analog Devices

Status: Production
Series: ADL5530
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5530 is a broadband, fixed-gain, linear amplifier that operates at frequencies up to 1000 MHz. The device can be used in a wide variety of wired and wireless devices, including cellular, broadband, CATV, and LMDS/MMDS

Where to Buy

Prices starting from US$1.73

Distributor Stock
Logo for Farnell
Farnell
from US$1.94
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.73
-
Buy Now

Features

Fixed gain of 16.5 dB
Operation up to 1000 MHz
37 dBm Output Third-Order Intercept (OIP3)
3 dB noise figure
Input/output internally matched to 50 Ω
Stable temperature and power supply
3 V or 5 V power supply
110 mA power supply current

Alternative Descriptions

PHEMT IFA 50-500MHz 15dB Gain | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5530ACPZ-R7?

Additional datasheets, footprints and schematics for ADL5530ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5530ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5530ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5530ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5530ACPZ-R7 fall under?

The ADL5530ACPZ-R7 is listed under Gain Blocks.

Can I view similar or alternative parts?

You can view similar parts to ADL5530ACPZ-R7 when available in the Gain Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5530ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5530ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5530ACPZ-R7 have stock available?

Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for ADL5530ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5530ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5530ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5530ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay