Status: | Production |
---|---|
Series: | AD9959 |
RoHS: | Compliant |
Prices starting from US$49.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.85
|
No stock
|
Buy Now | |
Analog Devices
from US$49.71
|
3,356
in stock
|
Buy Now | |
Chip One Stop
from US$64.30
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$74.77
|
46
in stock
|
Buy Now | |
element14
from US$75.44
|
46
in stock
|
Buy Now | |
Farnell
from US$70.88
|
46
in stock
|
Buy Now | |
Richardson RFPD
from US$70.00
|
-
|
Buy Now |
4 synchronized DDS channels at 500 MSPS |
Independent frequency/phase/amplitude control between channels |
Matched latencies for frequency/phase/amplitude changes |
Excellent channel-to-channel isolation (>65 dB) |
Linear frequency/phase/amplitude sweeping capability |
Up to 16 levels of frequency/phase/amplitude modulation (pin-selectable) |
4 integrated 10-bit digital-to-analog converters (DACs) |
Individually programmable DAC full-scale currents |
0.12 Hz or better frequency tuning resolution |
14-bit phase offset resolution |
10-bit output amplitude scaling resolution |
Serial I/O port interface (SPI) with enhanced data throughput |
Software-/hardware-controlled power-down |
Dual supply operation (1.8 V DDS core/3.3 V serial I/O) |
Multiple device synchronization |
Selectable 4× to 20× REFCLK multiplier (PLL) |
Selectable REFCLK crystal oscillator |
56-lead LFCSP package |
500MHz 10-Bit Quad DDS | Analog Devices |
Direct Digital Synthesizer, 10Bit, Lfcsp | Newark Electronics |
DIRECT DIGITAL SYNTHESIZER, 10BIT, LFCSP | element14 |
Digital Synthesizer 56-Pin LFCSP | RS |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9959BCPZ?
Additional datasheets, footprints and schematics for AD9959BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9959BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9959BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9959BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9959BCPZ fall under?
The AD9959BCPZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9959BCPZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9959BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9959BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9959BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9959BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9959BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9959BCPZ?
You can fill out our help required form which you can use to request a quote for AD9959BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.