Status: | Production |
---|---|
Series: | AD8392A |
RoHS: | Compliant |
Four current feedback, high current amplifiers |
Ideal for use as ADSL/ADSL2+ dual-channel central office (CO) line drivers |
Low power operation |
Power supply operation from ±5 V (+10 V) up to ±12 V (+24 V) |
Less than 3 mA/amp quiescent supply current for full power ADSL/ADSL2+ CO applications (20.4 dBm line power, 5.5 CF) |
Three active power modes plus shutdown |
High output voltage and current drive |
500 mA peak output drive current |
42.6 V p-p differential output voltage |
Low distortion |
−93 dBc at1 MHz second harmonic |
−103 dBc at 1 MHz third harmonic |
High speed: 515 V/μs differential slew rate |
Additional functionality of AD8392AACP |
On-chip, common-mode voltage generation |
Dual Port ADSL/ADSL+Line Drive | Analog Devices |
Where can I find additional details, specifications and documents for a AD8392AAREZ?
Additional datasheets, footprints and schematics for AD8392AAREZ are listed on our Part Details page. You can also find images and similar parts to AD8392AAREZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8392AAREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8392AAREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8392AAREZ fall under?
The AD8392AAREZ is listed under High Output Current Op Amps ≥ 100mA.
Can I view similar or alternative parts?
You can view similar parts to AD8392AAREZ when available in the High Output Current Op Amps ≥ 100mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8392AAREZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8392AAREZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8392AAREZ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for AD8392AAREZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8392AAREZ often in real-time on the comparison pages.
What if I can't find stock of AD8392AAREZ?
You can fill out our help required form which you can use to request a quote for AD8392AAREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.