AD780ANZ Shunt Voltage References by Analog Devices

Status: Production
Series: AD780
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD780 is an ultrahigh precision band gap reference voltage that provides a 2.5 V or 3.0 V output from inputs between 4.0 V and 36 V. Low initial error and temperature drift combined with low output noise and the ability to drive any value of capacitance make the AD780 the ideal choice for enhancing the performance of high resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) and for any general purpose precision reference application. A unique low headroom design facilitates a 3.0 V output from a 5.0 V ± 10% input, providing a 20% boost to the dynamic range of an ADC over performance with existing 2.5 V references.The AD780 can be used to source or sink up to 10 mA and can be used in series or shunt mode, thus allowing positive or negative output voltages without external components. This makes it suitable for virtually any high performance reference application. Unlike some competing references, the AD780 has no region of possible instability. The part is stable under all load conditions when a 1 µF bypass capacitor is used on the supply.A temperature output pin on the AD780 provides an output voltage that varies linearly with temperature, allowing the part to be configured as a temperature transducer while providing a stable 2.5 V or 3.0 V output.The AD780 is a pin-compatible performance upgrade for the LT1019(A)-2.5 and the AD680. The latter is targeted toward low power

Where to Buy

Prices starting from US$7.36

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.57
31,281
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$7.36
77
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.16
-
Buy Now
Logo for element14
element14
from US$16.26
-
Buy Now
Logo for Farnell
Farnell
from US$12.78
-
Buy Now

Features

Pin programmable 2.5 V or 3.0 V output
Ultralow drift: 3 ppm/°C max
High accuracy: 2.5 V or 3.0 V ±1 mV max
Low noise: 100 nV/√Hz
Noise reduction capability
Low quiescent current: 1 mA max
Output trim capability
Plug-in upgrade for present references
Temperature output pin
Series or shunt mode operation (±2.5 V, ±3.0 V)

Alternative Descriptions

IC, 2.5/3.0 V REFERENCE | Analog Devices
U-Ref Precis. Progr. 2,5V/3,0V DIP8 | Schukat Electronic
Volt Ref, 2.5V/3V, Dip, -40 To 85Deg C | Newark Electronics
VOLT REF, 2.5V/3V, DIP, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD780ANZ?

Additional datasheets, footprints and schematics for AD780ANZ are listed on our Part Details page. You can also find images and similar parts to AD780ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD780ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD780ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD780ANZ fall under?

The AD780ANZ is listed under Shunt Voltage References.

Can I view similar or alternative parts?

You can view similar parts to AD780ANZ when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD780ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD780ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD780ANZ have stock available?

Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD780ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD780ANZ often in real-time on the comparison pages.

What if I can't find stock of AD780ANZ?

You can fill out our help required form which you can use to request a quote for AD780ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay