AD7801BRZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD7801
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7801 is a single, 8-bit, voltage out DAC that operates from a single +2.7 V to +5.5 V supply. Its on-chip precision output buffer allows the DAC output to swing rail to rail. The AD7801 has a parallel microprocessor and DSP compatible interface with high speed registers and double buffered interface logic.Data is loaded to the input register on the rising edge of CS or WR.Reference selection for the AD7801 can be either an internal reference derived from the VDD or an external reference applied at the REFIN pin. The output of the DAC can be cleared by using the asynchronous CLR input.The low power consumption of this part makes it ideally suited to portable battery operated equipment. The power consumption is less than 5 mW at 3.3 V, reducing to less than 3 µW in power-down mode.The AD7801 is available in a 20-lead SOIC and a 20-lead TSSOP package.PRODUCT HIGHLIGHTS Low Power, Single Supply operation. This part operates from a single +2.7 V to +5.5 V supply and consumes typically 5 mW at 3 V, making it ideal for battery powered

Where to Buy

Prices starting from US$3.46

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.46
163
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.59
-
Buy Now
Logo for element14
element14
from US$6.01
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.42
-
Buy Now
Logo for Farnell
Farnell
from US$5.60
-
Buy Now

Features

Single 8-Bit DAC
20-PIN SOIC/TSSOP Package
+2.7 V to +5.5 V Operation
Internal and External Reference Capability
DAC Power-Down Function
Parallel Interface
On-Chip Output Buffer Rail-to-Rail Operation
Low Power Operation 
1.75 mA max @ 3.3 V
Power-Down to 1 µA max @ 25°C

Alternative Descriptions

3V/5V SINGLE 8 BIT DAC I.C. | Analog Devices
Da Converter, 8Bit, Wsoic | Newark Electronics
DA CONVERTER, 8BIT, WSOIC | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7801BRZ?

Additional datasheets, footprints and schematics for AD7801BRZ are listed on our Part Details page. You can also find images and similar parts to AD7801BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7801BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7801BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7801BRZ fall under?

The AD7801BRZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7801BRZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7801BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7801BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7801BRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7801BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7801BRZ often in real-time on the comparison pages.

What if I can't find stock of AD7801BRZ?

You can fill out our help required form which you can use to request a quote for AD7801BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay