Status: | Production |
---|---|
Series: | AD7548 |
RoHS: | Compliant |
Prices starting from US$22.20
All Grades 12-Bit Monotonic Over Full Temperature Ranges |
Skinny DIP and Surface Mount Packages |
8-Bit Bus Compatible 12-Bit DAC |
Low Gain Drift of 5 ppm/°C Maximum |
Full 4 Quadrant Multiplication |
Operation Specified at +5V, +12V or +15V Power Supply |
CMOS CONVERTER IC | Analog Devices |
Da Converter, 12Bit, Dip | Newark Electronics |
DA CONVERTER, 12BIT, DIP | element14 |
12bit D-A converter,AD7548JN DIL20 | RS |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7548JNZ?
Additional datasheets, footprints and schematics for AD7548JNZ are listed on our Part Details page. You can also find images and similar parts to AD7548JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7548JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7548JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7548JNZ fall under?
The AD7548JNZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7548JNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7548JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7548JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7548JNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD7548JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7548JNZ often in real-time on the comparison pages.
What if I can't find stock of AD7548JNZ?
You can fill out our help required form which you can use to request a quote for AD7548JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.