AD7541AJNZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD7541A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7541A is a high performance, 12-bit monolithic multiplying digital-to-analog converter (DAC). It is fabricated using advanced, low noise, thin film, complementary metal-oxide semiconductor (CMOS) technology. The AD7541A is available in 18-lead PDIP, 18-lead PLCC, and 18-lead SOIC packages.The AD7541A is functionally and pin compatible with the industry standard AD7541, and it offers improved specifications and performance over the obsolete product, AD7541. The improved design ensures that the AD7541A is latch-up free; therefore, no output protection Schottky diodes are required.The AD7541A uses laser wafer trimming to provide full 12-bit endpoint linearity with several high performance grades.Product HighlightsCompatibility—The AD7541A can be used as a direct replacement for any AD7541 type device. As with the AD7541, The digital inputs on the AD7541A are TTL/CMOS compatible. They have a ±1 μA maximum input current requirement so that they do not load the driving circuitry.Improvements—The AD7541A offers the following improved specifications over the AD7541: Gain error for all grades are reduced with premium grade versions having a maximum gain error of ±3 LSB. Gain error temperature coefficient are reduced to 2 ppm/°C typical and 5 ppm/°C maximum. Digital-to-analog charge injection energy for the AD7541A is typically 20% less than the standard AD7541. Latch-up proof. Laser wafer trimming provides 1/2 LSB maximum differential nonlinearity for top grade devices over the operating temperature range (vs. 1 LSB on previous AD7541 devices). All grades are guaranteed monotonic to 12 bits over the operating temperature range.

Where to Buy

Prices starting from US$18.60

Distributor Stock
Logo for RS
RS
from US$31.66
28
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$18.60
141
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$19.11
103
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.51
20
in stock
Buy Now
Logo for element14
element14
from US$29.80
20
in stock
Buy Now
Logo for Farnell
Farnell
from US$27.75
20
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$24.99
-
Buy Now

Features

Improved version of the obsoleted product, AD7541
Full 4 quadrant multiplication
12-bit linearity (endpoint)
All parts guaranteed monotonic
TTL/CMOS compatible
Protection Schottky diodes not required
Low logic input leakage

Alternative Descriptions

CMOS MONOLITHIC IC | Analog Devices
2-ch 12bit D-A converter,AD7541AJN | RS
Dac, 12Bit, Dip-18, 0 To 70Deg C | Newark Electronics
DAC, 12BIT, DIP-18, 0 TO 70DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7541AJNZ?

Additional datasheets, footprints and schematics for AD7541AJNZ are listed on our Part Details page. You can also find images and similar parts to AD7541AJNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7541AJNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7541AJNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7541AJNZ fall under?

The AD7541AJNZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7541AJNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7541AJNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7541AJNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7541AJNZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, RS, Newark Electronics and element14 have stock available or on a lead time for AD7541AJNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7541AJNZ often in real-time on the comparison pages.

What if I can't find stock of AD7541AJNZ?

You can fill out our help required form which you can use to request a quote for AD7541AJNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay