Status: | Production |
---|---|
Series: | AD587 |
RoHS: | Compliant |
Prices starting from US$9.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$16.28
|
30
in stock
|
Buy Now | |
element14
from US$15.66
|
30
in stock
|
Buy Now | |
Farnell
from US$14.73
|
30
in stock
|
Buy Now | |
CoreStaff
from US$11.01
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$16.20
|
14
in stock
|
Buy Now | |
Analog Devices
from US$9.88
|
-
|
Buy Now |
Laser trimmed to high accuracy |
10.000 V ± 5 mV (U grade) |
Trimmed temperature coefficient |
5 ppm/°C maximum (U grade) |
Noise-reduction capability |
Low quiescent current: 4 mA maximum |
Output trim capability |
MIL-STD-883-compliant versions available |
Volt Ref, Dip-8, 0 To 70Deg C | Newark Electronics |
VOLT REF, DIP-8, 0 TO 70DEG C | element14 |
Voltage reference,AD587KN 10V | RS |
IC - HI PREC. 10V REF. IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD587KNZ?
Additional datasheets, footprints and schematics for AD587KNZ are listed on our Part Details page. You can also find images and similar parts to AD587KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD587KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD587KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD587KNZ fall under?
The AD587KNZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD587KNZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD587KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD587KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD587KNZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for AD587KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD587KNZ often in real-time on the comparison pages.
What if I can't find stock of AD587KNZ?
You can fill out our help required form which you can use to request a quote for AD587KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.