Status: | Production |
---|---|
Series: | AD558 |
RoHS: | Not Compliant |
Complete 8-bit DAC |
Voltage Output-2 Calibrated Ranges |
Internal Precision Bandgap Reference |
Single-Supply Operation: +5 V to +15 V |
Full Microprocessor Interface |
Fast: 1 µs Voltage settling to ±1/2 LSB |
Low Power: 75 mW |
No User Trims |
Guaranteed Monotonic Over Temperature |
All Errors Specified Tmin to Tmax |
Small 16-Pin DIP and 20-PIN PLCC Packages |
Single Laser-Wafer-Trimmed Chip for Hybrids |
Dac, 8Bit, Sbdip-16, -55 To 125Deg C | Newark Electronics |
DAC, 8BIT, SBDIP-16, -55 TO 125DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD558SD?
Additional datasheets, footprints and schematics for AD558SD are listed on our Part Details page. You can also find images and similar parts to AD558SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD558SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD558SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD558SD fall under?
The AD558SD is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD558SD when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD558SD you can contact the distributor directly for product support, shipping queries etc.
Is the AD558SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD558SD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD558SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD558SD often in real-time on the comparison pages.
What if I can't find stock of AD558SD?
You can fill out our help required form which you can use to request a quote for AD558SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.