Status: | Unknown |
---|---|
Series: | San Ace B97 Series |
RoHS: | Unknown |
Prices starting from US$40.00
Blower Type | - |
---|---|
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 97mm |
External Depth | 33mm |
Flow Rate - Metric | 1.85m³/min |
Flow Rate - Imperial | 65.3cu.ft/min |
Noise Rating | 69dBA |
Bearing Type | - |
Power Connection Type | 4 Lead Wires PWM Control Sensor Output |
Power Rating | 74.4W |
Product Range | San Ace B97 Series |
IP Rating | - |
SVHC | No SVHC (07-Jul-2017) |
Blowers & Centrifugal Fans DC Blower, 97x33mm, 24VDC, 65.3CFM, 74.4W, 69dBA, 8200RPM, Performance, Tach/PWM | Sager |
Blower, 97.1X33Mm, 24Vdc, 65.3Cfm, 69Dbm | Newark Electronics |
BLOWER, 97.1X33MM, 24VDC, 65.3CFM, 69DBM | element14 |
Centrifugal Blower, 24 VDC, 74.4 w, 65.3 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9BMC24P2G001?
Additional datasheets, footprints and schematics for 9BMC24P2G001 are listed on our Part Details page. You can also find images and similar parts to 9BMC24P2G001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9BMC24P2G001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9BMC24P2G001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9BMC24P2G001 fall under?
The 9BMC24P2G001 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 9BMC24P2G001 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9BMC24P2G001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9BMC24P2G001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9BMC24P2G001 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 9BMC24P2G001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9BMC24P2G001 often in real-time on the comparison pages.
What if I can't find stock of 9BMC24P2G001?
You can fill out our help required form which you can use to request a quote for 9BMC24P2G001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.