Status: | Unknown |
---|---|
Series: | San Ace B97 Series |
RoHS: | Unknown |
Prices starting from US$22.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.57
|
61
in stock
|
Buy Now | |
Distrelec
from US$32.26
|
192
in stock
|
Buy Now | |
Sager
from US$22.43
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$36.30
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$33.62
|
3
in stock
|
Buy Now | |
element14
from US$29.66
|
3
in stock
|
Buy Now | |
Farnell
from US$39.25
|
3
in stock
|
Buy Now | |
EAO UK
-
|
20
in stock
|
Buy Now | |
Carlton-Bates
from US$36.85
|
-
|
Buy Now |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 12V |
Current Type | DC |
Fan Frame Size | 97.1mm |
External Depth | 33mm |
Flow Rate - Metric | 1.61m³/min |
Flow Rate - Imperial | 56.8cu.ft/min |
Noise Rating | 66dBA |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
Power Rating | 40.8W |
Product Range | San Ace B97 Series |
IP Rating | - |
Current Rating | 3.4A |
Frame Dimensions | 95mm x 97mm x 33mm |
Speed Range Max | 6850rpm |
Sanyo Denki Blower DC 12V 96.6m³/h 95x97x33mm San Ace 9BMB | Distrelec |
Sanyo Denki San Ace 9BMB Series Blower | RS |
Blowers & Centrifugal Fans DC Blower, 97x33mm, 12VDC, High Performance, Tachometer, PWM | Sager |
Blower, 97X33Mm, 12Vdc | Newark Electronics |
BLOWER, 97X33MM, 12VDC | element14 |
San Ace 9BMB DC Blower Fan 97x97x33mm 12V 96.6m3/h Tacho PWM | EAO UK |
Centrifugal Blower, 12 VDC, 40.8 w, 56.8 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9BMB12P2K01?
Additional datasheets, footprints and schematics for 9BMB12P2K01 are listed on our Part Details page. You can also find images and similar parts to 9BMB12P2K01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9BMB12P2K01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9BMB12P2K01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9BMB12P2K01 fall under?
The 9BMB12P2K01 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 9BMB12P2K01 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9BMB12P2K01 you can contact the distributor directly for product support, shipping queries etc.
Is the 9BMB12P2K01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9BMB12P2K01 have stock available?
Authorised distributors including Distrelec, RS, Sager, Chip One Stop and Newark Electronics have stock available or on a lead time for 9BMB12P2K01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9BMB12P2K01 often in real-time on the comparison pages.
What if I can't find stock of 9BMB12P2K01?
You can fill out our help required form which you can use to request a quote for 9BMB12P2K01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.