Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Temperature Measuring Range | -20°C to +320°C |
---|---|
Accuracy % | 2% |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Signal Input Type | Temperature |
RoHS Compliant | Yes |
Infrared Thermometer, -20°C To 320°C | Newark Electronics |
Infrared Thermometer, Non-Contact, -20 to 320C, 8:1 Spot Size Ratio, 99 Series | Trumeter 9930-IRT | RS Americas |
Where can I find additional details, specifications and documents for a 9930-IRT?
Additional datasheets, footprints and schematics for 9930-IRT are listed on our Part Details page. You can also find images and similar parts to 9930-IRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9930-IRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9930-IRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9930-IRT fall under?
The 9930-IRT is listed under Test & Measurement > Temperature Measurement & Thermal Imaging > IR Thermometers.
Can I view similar or alternative parts?
You can view similar parts to 9930-IRT when available in the IR Thermometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9930-IRT you can contact the distributor directly for product support, shipping queries etc.
Is the 9930-IRT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9930-IRT have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 9930-IRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9930-IRT often in real-time on the comparison pages.
What if I can't find stock of 9930-IRT?
You can fill out our help required form which you can use to request a quote for 9930-IRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.