9919372412 Power Supplies by Weidmuller

DC-DC CONVERTER, DIN RAIL, 1 O/P, 50W, 3A, 14.5

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 36W
Output Current - Output 1 3A
Width 57mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Din Rail, 1 O/P, 50W, 3A, 14.5 | Newark Electronics
DC/DC Power Supply Single-OUT 12V 2A 50W 4-Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9919372412?

Additional datasheets, footprints and schematics for 9919372412 are listed on our Part Details page. You can also find images and similar parts to 9919372412 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9919372412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9919372412 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9919372412 fall under?

The 9919372412 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to 9919372412 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9919372412 you can contact the distributor directly for product support, shipping queries etc.

Is the 9919372412 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 9919372412 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 9919372412.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9919372412 often in real-time on the comparison pages.

What if I can't find stock of 9919372412?

You can fill out our help required form which you can use to request a quote for 9919372412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay