Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | - |
---|---|
Overall Length | 250mm |
Cut Type | Edge |
Cutting Capacity Max | 3.3mm |
Cutting Edge Hardness | 61° |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex 99 14 250 High Leverage Concretors' Nippers High Lever Transmission 250mm | Rapid Electronics |
25% less effort required in comparison with conventional same large nippers. Also for tying deep mounted iron by its very slim shape. For fixing steel fibers with binding wire from the roll. Twisting and cutting of the wire in one operation. High ubersetztes joint, this load-free working even if you use thicker tie wires. Extra-slim design for tying deep mounted iron The strain on tendons and muscles by high damping of the cutting stroke after cutting the binding wire. Cutting hardness approx. 61 HRC. Cutting head: special tool steel in special quality, forged, oil-hardenedThis text is machine translated. | Conrad |
HIGH LEV. CONCRETORS' NIPPERS 250MM | RS |
Concreters Nipper, 3.3Mm, 250Mm | Newark Electronics |
CONCRETERS NIPPER, 3.3MM, 250MM | element14 |
Where can I find additional details, specifications and documents for a 99 14 250?
Additional datasheets, footprints and schematics for 99 14 250 are listed on our Part Details page. You can also find images and similar parts to 99 14 250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99 14 250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99 14 250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99 14 250 fall under?
The 99 14 250 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 99 14 250 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99 14 250 you can contact the distributor directly for product support, shipping queries etc.
Is the 99 14 250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 99 14 250 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS, Newark Electronics and element14 have stock available or on a lead time for 99 14 250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99 14 250 often in real-time on the comparison pages.
What if I can't find stock of 99 14 250?
You can fill out our help required form which you can use to request a quote for 99 14 250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.