9901-05-20TR Coto Technology Parts by Coto Technology

REED RELAY SPST-NO 5VDC 0.25A SMD

Status: Unknown
Series: 9900 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.02

Distributor Stock
Logo for Farnell
Farnell
from US$9.40
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$7.38
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.02
-
Buy Now
Logo for element14
element14
from US$7.68
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 5VDC
Product Range 9900 Series
Relay Mounting SMD
Coil Resistance 150ohm
Switching Current Max 250mA
Switching Voltage Max 100V

Alternative Descriptions

REED RELAY 5V 1FormA SMT 4Pin | Rutronik
Reed Relay, Spst, 0.25A, 100V, Smd | Newark Electronics
REED RELAY, SPST-NO, 5VDC, 0.25A, SMD | element14
Reed Relay, SMD, Mounting5 VDC, 1A SPST-NOES Shield: N/A, RF Shield: N/A | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9901-05-20TR?

Additional datasheets, footprints and schematics for 9901-05-20TR are listed on our Part Details page. You can also find images and similar parts to 9901-05-20TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9901-05-20TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9901-05-20TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9901-05-20TR fall under?

The 9901-05-20TR is listed under Coto Technology Parts.

Can I view similar or alternative parts?

You can view similar parts to 9901-05-20TR when available in the Coto Technology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9901-05-20TR you can contact the distributor directly for product support, shipping queries etc.

Is the 9901-05-20TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9901-05-20TR have stock available?

Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 9901-05-20TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9901-05-20TR often in real-time on the comparison pages.

What if I can't find stock of 9901-05-20TR?

You can fill out our help required form which you can use to request a quote for 9901-05-20TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay