Status: | Unknown |
---|---|
Series: | Gem III Series |
RoHS: | Unknown |
Capacitance 1 | 40µF |
---|---|
Capacitance 2 | 5µF |
Capacitance 3 | - |
Voltage Rating | 370VAC |
Product Range | Gem III Series |
Capacitance Tolerance | ± 6% |
Capacitor Terminals | Quick Connect Snap-In |
Capacitor, Polypro Metallized, Cap 40 uF, 5 uF, Tol 6%, 370AC, QC, Rnd, Dual Rtg | Genteq 97F9849 | RS Americas |
Capacitor Motor Run 40/5Uf, 370V, 6%, Case | Newark Electronics |
CAPACITOR MOTOR RUN 40/5UF, 370V, 6%, CASE | element14 |
Where can I find additional details, specifications and documents for a 97F9849?
Additional datasheets, footprints and schematics for 97F9849 are listed on our Part Details page. You can also find images and similar parts to 97F9849 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97F9849 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97F9849 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97F9849 fall under?
The 97F9849 is listed under Passive Components > Capacitors > Multi Capacitance Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 97F9849 when available in the Multi Capacitance Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97F9849 you can contact the distributor directly for product support, shipping queries etc.
Is the 97F9849 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97F9849 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 97F9849.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97F9849 often in real-time on the comparison pages.
What if I can't find stock of 97F9849?
You can fill out our help required form which you can use to request a quote for 97F9849 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.