97F9833 Capacitors by Unknown

CAPACITOR MOTOR RUN 30/5UF 370V 6% CASE

Status: Unknown
Series: Gem III Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.30

Distributor Stock
Logo for Farnell
Farnell
from US$32.86
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.30
20
in stock
Buy Now
Logo for element14
element14
from US$38.74
20
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Capacitance 1 30µF
Capacitance 2 5µF
Capacitance 3 -
Voltage Rating 370VAC
Product Range Gem III Series
Capacitance Tolerance ± 6%
Capacitor Terminals Quick Connect Snap-In

Alternative Descriptions

Capacitor Motor Run 30/5Uf, 370V, 6%, Case | Newark Electronics
CAPACITOR MOTOR RUN 30/5UF, 370V, 6%, CASE | element14
OIL FILLED CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 97F9833?

Additional datasheets, footprints and schematics for 97F9833 are listed on our Part Details page. You can also find images and similar parts to 97F9833 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 97F9833 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97F9833 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 97F9833 fall under?

The 97F9833 is listed under Passive Components > Capacitors > Multi Capacitance Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 97F9833 when available in the Multi Capacitance Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 97F9833 you can contact the distributor directly for product support, shipping queries etc.

Is the 97F9833 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 97F9833 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for 97F9833.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 97F9833 often in real-time on the comparison pages.

What if I can't find stock of 97F9833?

You can fill out our help required form which you can use to request a quote for 97F9833 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay