Status: | Unknown |
---|---|
Series: | 94H Series |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.67
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.20
|
1,249
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
1,249
in stock
|
Buy Now | |
RS Americas
from US$4.09
|
1,077
in stock
|
Buy Now | |
Future Electronics
from US$3.40
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
95
in stock
|
Buy Now | |
element14
from US$3.17
|
95
in stock
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now | |
Sager
from US$1.65
|
-
|
Buy Now | |
Farnell
from US$4.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | 94H Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Flat |
Actuator Type | Flush Slide |
External Depth | 7.16mm |
External Length / Height | 10.16mm |
External Width | 10.92mm |
Lead Spacing | 1.27mm |
No. of Pins | 3Pins |
No. of Positions | 8Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 1.28mm |
DIP SW/SIP SW Half Pitch DIP 8 Pos Top Tape Seal | Rapid Electronics |
Switch DIP HALF PITCH 8 STATIONS | Grayhill 97C08ST | RS Americas |
97 Series: Half-Pitch SPST 8 Position Top Actuated Surface Mount DIP Switch | Future Electronics |
Switch, Dip, 8 Position, Spst, Flush Slide | Newark Electronics |
No. of Circuits:8Circuits | element14 |
Switch, DIP, HALF PITCH, 8 STATIONS | RS |
Switch DIP ON OFF SPST 8 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycle 1.27mm SMD Tube | Avnet America |
DIP Switches / SIP Switches Half Pitch DIP 8 Pos Top Tape Seal | Sager |
SWITCH, DIP, SMD, SPST, 8 WAY | Farnell |
Where can I find additional details, specifications and documents for a 97C08ST?
Additional datasheets, footprints and schematics for 97C08ST are listed on our Part Details page. You can also find images and similar parts to 97C08ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97C08ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97C08ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97C08ST fall under?
The 97C08ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 97C08ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97C08ST you can contact the distributor directly for product support, shipping queries etc.
Is the 97C08ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97C08ST have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Future Electronics and Newark Electronics have stock available or on a lead time for 97C08ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97C08ST often in real-time on the comparison pages.
What if I can't find stock of 97C08ST?
You can fill out our help required form which you can use to request a quote for 97C08ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.