Status: | Unknown |
---|---|
Series: | 97 Series |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.17
|
4,384
in stock
|
Buy Now | |
Chip One Stop
from US$2.64
|
4,000
in stock
|
Buy Now | |
element14
from US$2.04
|
3,820
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
3,513
in stock
|
Buy Now | |
Future Electronics
from US$2.18
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
Sager
from US$2.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPST |
---|---|
Switch Operation | - |
Switch Mounting | SMD |
Product Range | 97 Series |
Contact Current Max | 25mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 24V |
Orientation | Horizontal |
Slide Switch, Spst, 0.025A, Smd | Newark Electronics |
97 Series 2 Position SPST Top Slide Actuator Surface Mount DIP Switch | Future Electronics |
Switch DIP ON OFF SPST 2 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycle 1.27mm SMD T/R | Avnet America |
DIP Switches / SIP Switches ASM,SPST,2SLD,1/2P,S,4000TR,LF | Sager |
Where can I find additional details, specifications and documents for a 97C02SRT?
Additional datasheets, footprints and schematics for 97C02SRT are listed on our Part Details page. You can also find images and similar parts to 97C02SRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97C02SRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97C02SRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97C02SRT fall under?
The 97C02SRT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 97C02SRT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97C02SRT you can contact the distributor directly for product support, shipping queries etc.
Is the 97C02SRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97C02SRT have stock available?
Authorised distributors including Farnell, Chip One Stop, element14, Newark Electronics and Future Electronics have stock available or on a lead time for 97C02SRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97C02SRT often in real-time on the comparison pages.
What if I can't find stock of 97C02SRT?
You can fill out our help required form which you can use to request a quote for 97C02SRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.