Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
976498-000,
7-1199172-9 |
Contact Type | Pin |
---|---|
Polarization (Bayonet Style) | A |
Connector Type | Jack |
Product Type | Data Bus Component |
Connector Style | Bayonet |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
Connector Triaxial Bayonet Coupled Receptacle 1-Position Pin-Contact Cable Mount | Avnet America |
Data Bus Components - Connectors DK-621-0434-1UP | Sager |
Where can I find additional details, specifications and documents for a 976498-000?
Additional datasheets, footprints and schematics for 976498-000 are listed on our Part Details page. You can also find images and similar parts to 976498-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 976498-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 976498-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 976498-000 fall under?
The 976498-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Connectors.
Can I view similar or alternative parts?
You can view similar parts to 976498-000 when available in the Data Bus Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 976498-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 976498-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 976498-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 976498-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 976498-000 often in real-time on the comparison pages.
What if I can't find stock of 976498-000?
You can fill out our help required form which you can use to request a quote for 976498-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.